Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33EP128GS708-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip - 03AC5461 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip
03AC5461
Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip 03AC5461
DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5461
Product Name Dsc, 60Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - 74ABT244DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details