The dsPIC33EP128GS702 is a 16-bit digital signal controller designed for digital power applications, operating at a core frequency of 70 MHz. It features 128 KB of dual-partition flash program memory, allowing for live updates and programming while in operation. The device supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. This controller includes advanced features such as eight high-speed PWM generators with a resolution of 1.04 ns, a 12-bit ADC with a conversion rate of up to 3.25 Msps, and multiple communication interfaces including UART, SPI, and I2C. It also offers low-power management modes and integrated safety features, making it suitable for applications requiring reliability and efficiency. The device is housed in a TQFP-48 package and is RoHS compliant, ensuring it meets environmental standards. Its extensive peripheral support and robust performance characteristics make it a viable option for engineers looking to implement digital signal control in their projects.
DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 03AC5457 |
| Product Name | Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip |
| Features | RoHS |