Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP128GS704-I/ML

Description
DSC, 70MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip - 03AC5451 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
03AC5451
Dsc, 70Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip 03AC5451
DSC, 70MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5451
Product Name Dsc, 70Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers