Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfns; Product Range Microchip DSPIC33EP128GS702-I/MM

Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFNS; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-S; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFNS; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-S; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfns; Product Range Microchip - 03AC5443 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfns; Product Range Microchip
03AC5443
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfns; Product Range Microchip 03AC5443
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFNS; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-S; No. of Pins:28Pins RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, QFNS; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-S; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5443
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Qfns; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS56033LBAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Universal Bus Functions - 74ALVC162835ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.2V ~ 3.6V
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface Transceiver IC - 702-SI3019-F-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers