Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP128GS702-E/MM

Description
DSC, 60MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip - 03AC5440 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip
03AC5440
Dsc, 60Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip 03AC5440
DSC, 60MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5440
Product Name Dsc, 60Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE2577L-RC - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
Package Type 20-VFQFN Exposed Pad
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
 - BTS70401EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers