DSC, 70MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 78X4888 |
| Product Name | Dsc, 70Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip |
| Features | RoHS |