Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Vtla-Ep, 44Pin; Product Range Microchip DSPIC33EP128GP504-I/TL

Description
DSC, 70MHZ, 128KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Vtla-Ep, 44Pin; Product Range Microchip - 72T9179 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Vtla-Ep, 44Pin; Product Range Microchip
72T9179
Dsc, 70Mhz, 128Kb, Vtla-Ep, 44Pin; Product Range Microchip 72T9179
DSC, 70MHZ, 128KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP RoHS Compliant: Yes

DSC, 70MHZ, 128KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9179
Product Name Dsc, 70Mhz, 128Kb, Vtla-Ep, 44Pin; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT24AR4E6433XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Hex inverter - 74AHCT04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI32183-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers