Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip DSPIC33EP128GP504-I/ML

Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Description
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller, specifically the part number 72T9177, features a 16-bit architecture with a maximum operating frequency of 70 MIPS and a core supply voltage range of 3.0V to 3.6V. It includes 128KB of flash memory and supports a variety of embedded interfaces such as ECAN, I2C, SPI, and UART. The device operates within a temperature range of -40°C to +125°C, making it suitable for industrial applications. This microcontroller is equipped with advanced features including high-speed PWM capabilities, a configurable ADC module supporting both 10-bit and 12-bit resolutions, and multiple timers for precise control. It also offers low-power management modes and integrated safety features, including a watchdog timer and fail-safe clock monitor. The QFN-44 package design allows for efficient space utilization in compact applications. Engineers considering this product should evaluate its performance specifications and peripheral support to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller, specifically the part number 72T9177, features a 16-bit architecture with a maximum operating frequency of 70 MIPS and a core supply voltage range of 3.0V to 3.6V. It includes 128KB of flash memory and supports a variety of embedded interfaces such as ECAN, I2C, SPI, and UART. The device operates within a temperature range of -40°C to +125°C, making it suitable for industrial applications. This microcontroller is equipped with advanced features including high-speed PWM capabilities, a configurable ADC module supporting both 10-bit and 12-bit resolutions, and multiple timers for precise control. It also offers low-power management modes and integrated safety features, including a watchdog timer and fail-safe clock monitor. The QFN-44 package design allows for efficient space utilization in compact applications. Engineers considering this product should evaluate its performance specifications and peripheral support to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip - 72T9177 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip
72T9177
Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip 72T9177
DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

DSC, 16BIT, 128KB, 70MIPS, 3.6V, QFN-44; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9177
Product Name Dsc, 16Bit, 128Kb, 70Mips, 3.6V, Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Receiver; Sensor Interface
View Details