Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-100; Product Range Microchip DSPIC33EP128GM710T-I/PF

Description
DSC, 70MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-100; Product Range Microchip - 98Y8747 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-100; Product Range Microchip
98Y8747
Dsc, 70Mhz, 128Kb, Tqfp-100; Product Range Microchip 98Y8747
DSC, 70MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 98Y8747
Product Name Dsc, 70Mhz, 128Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Front End (LNA + PA) - BGM681L11E6327XTTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-UFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4550SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details