Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 60Mhz, 3.6V, Tqfp-44; Product Range Microchip DSPIC33EP128GM604-I/PT

Description
DSC, 16BIT, 128KB, 60MHZ, 3.6V, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins;RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 60MHZ, 3.6V, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 60Mhz, 3.6V, Tqfp-44; Product Range Microchip - 03AC2482 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 60Mhz, 3.6V, Tqfp-44; Product Range Microchip
03AC2482
Dsc, 16Bit, 128Kb, 60Mhz, 3.6V, Tqfp-44; Product Range Microchip 03AC2482
DSC, 16BIT, 128KB, 60MHZ, 3.6V, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins;RoHS Compliant: Yes

DSC, 16BIT, 128KB, 60MHZ, 3.6V, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:35I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC2482
Product Name Dsc, 16Bit, 128Kb, 60Mhz, 3.6V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 3-state - 74ALVCH16245DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1922830P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details