Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP128GM304-E/ML

Description
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip - 66W6771 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
66W6771
Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip 66W6771
DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6771
Product Name Dsc, 60Mhz, 128Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Inverter - 74AHCT1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
RF and mmW Front End Module - RFX8422S - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers