Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33CK64MP508-I/PT

Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip - 58AC1007 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
58AC1007
Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip 58AC1007
DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC1007
Product Name Dsc, 100Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Universal Bus Functions - 74ALVCH16500DGG512 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
RF Front End (LNA + PA) - 863-1829-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers