Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK64MP506T-I/MR

Description
DSC, 100MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 65AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
65AC2332
Dsc, 100Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 65AC2332
DSC, 100MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2332
Product Name Dsc, 100Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001X-AC-T-1 - 087764-ADM7001X-AC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-48-1
View Details
5 suppliers
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details