Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip DSPIC33CK64MP502-I/SS

Description
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip - 58AC0994 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip
58AC0994
Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip 58AC0994
DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0994
Product Name Dsc, 100Mhz, 64Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Power Switch ICs - 2238486P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details