Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Tqfp-64; Product Range Microchip DSPIC33CK64MP206-E/PT

Description
DSC, 100MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Tqfp-64; Product Range Microchip - 58AC0987 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Tqfp-64; Product Range Microchip
58AC0987
Dsc, 100Mhz, 64Kb, Tqfp-64; Product Range Microchip 58AC0987
DSC, 100MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0987
Product Name Dsc, 100Mhz, 64Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - BGM1034N7E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 6-WDFN Exposed Pad
Pins 6 #
View Details
2 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16501DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers