Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CK64MP205-E/M4

Description
DSC, 100MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip - 58AC0982 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
58AC0982
Dsc, 100Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip 58AC0982
DSC, 100MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0982
Product Name Dsc, 100Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-BCM56680B1KFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers