Microchip Technology, Inc. Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK64MP202-E/2N

Description
DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip - 58AC0977 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
58AC0977
Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip 58AC0977
DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0977
Product Name Dsc, 100Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580776 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Telecom - SI3068-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details