Microchip Technology, Inc. 16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Uqfn 6X6X0.6Mm Tube Rohs Compliant Microchip DSPIC33CK64MP105-I/M4

Description
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 UQFN 6X6X0.6MM TUBE ROHS COMPLIANT: YES
Datasheet
Description
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 UQFN 6X6X0.6MM TUBE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Uqfn 6X6X0.6Mm Tube Rohs Compliant Microchip - 01AH3491 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Uqfn 6X6X0.6Mm Tube Rohs Compliant Microchip
01AH3491
16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Uqfn 6X6X0.6Mm Tube Rohs Compliant Microchip 01AH3491
16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 UQFN 6X6X0.6MM TUBE ROHS COMPLIANT: YES

16 BIT DSC, SINGLE CORE, 64K FLASH, 8K RAM, 100MHZ, 48PIN 48 UQFN 6X6X0.6MM TUBE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Digital Signal Ctrl, Aec-Q100, Uqfn-48; Product Range Microchip - 99AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, Aec-Q100, Uqfn-48; Product Range Microchip
99AC3932
Digital Signal Ctrl, Aec-Q100, Uqfn-48; Product Range Microchip 99AC3932
DIGITAL SIGNAL CTRL, AEC-Q100, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, AEC-Q100, UQFN-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 01AH3491
Product Name 16 Bit Dsc, Single Core, 64K Flash, 8K Ram, 100Mhz, 48Pin 48 Uqfn 6X6X0.6Mm Tube Rohs Compliant Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2580731 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details