Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 100Mhz, Ssop-228; Product Range Microchip DSPIC33CK64MC102-I/SS

Description
DSC, 16BIT, 64KB, 100MHZ, SSOP-228; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 100MHZ, SSOP-228; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 100Mhz, Ssop-228; Product Range Microchip - 83AH7929 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 100Mhz, Ssop-228; Product Range Microchip
83AH7929
Dsc, 16Bit, 64Kb, 100Mhz, Ssop-228; Product Range Microchip 83AH7929
DSC, 16BIT, 64KB, 100MHZ, SSOP-228; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 16BIT, 64KB, 100MHZ, SSOP-228; Product Range:-; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site
Dsc, 100Mhz, 64Kb, Ssop-28 Rohs Compliant Microchip - 88AH6204 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 64Kb, Ssop-28 Rohs Compliant Microchip
88AH6204
Dsc, 100Mhz, 64Kb, Ssop-28 Rohs Compliant Microchip 88AH6204
DSC, 100MHZ, 64KB, SSOP-28 ROHS COMPLIANT: YES

DSC, 100MHZ, 64KB, SSOP-28 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 83AH7929 88AH6204
Product Name Dsc, 16Bit, 64Kb, 100Mhz, Ssop-228; Product Range Microchip Dsc, 100Mhz, 64Kb, Ssop-28 Rohs Compliant Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI3216-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers