Microchip Technology, Inc. Dsc, 100Mhz, 512Kb, Vqfn-Ep-48; Product Range Microchip DSPIC33CK512MP605-I/M7

Description
DSC, 100MHZ, 512KB, VQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:VQFN-EP RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 512KB, VQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:VQFN-EP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 512Kb, Vqfn-Ep-48; Product Range Microchip - 70AJ1270 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 512Kb, Vqfn-Ep-48; Product Range Microchip
70AJ1270
Dsc, 100Mhz, 512Kb, Vqfn-Ep-48; Product Range Microchip 70AJ1270
DSC, 100MHZ, 512KB, VQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:VQFN-EP RoHS Compliant: Yes

DSC, 100MHZ, 512KB, VQFN-EP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:VQFN-EP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 70AJ1270
Product Name Dsc, 100Mhz, 512Kb, Vqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Power Switch ICs - 2238481 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details