Microchip Technology, Inc. Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK32MP206-I/MR

Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip - 58AC0960 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
58AC0960
Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip 58AC0960
DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 32KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0960
Product Name Dsc, 100Mhz, 32Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Unbuffered inverter - 74AHC1GU04GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 722-SI2535-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers