Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip DSPIC33CK256MP506-I/MR

Description
DSC, 16BIT, 256KB, 3.6V, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins RoHS Compliant: No
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip - 58AC0944 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip
58AC0944
Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip 58AC0944
DSC, 16BIT, 256KB, 3.6V, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins RoHS Compliant: No

DSC, 16BIT, 256KB, 3.6V, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins RoHS Compliant: No

Supplier's Site Datasheet
Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip - 69AC5820 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip
69AC5820
Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip 69AC5820
DSC, 16BIT, 256KB, 3.6V, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes

DSC, 16BIT, 256KB, 3.6V, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 58AC0944 69AC5820
Product Name Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip Dsc, 16Bit, 256Kb, 3.6V, Qfn-64; Product Range Microchip
Pins 64 # 64 #
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface Transceiver IC - 722-SI2400-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details