Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Tqfp-48; Product Range Microchip DSPIC33CK256MP505-I/PT

Description
DSC, 16BIT, 256KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48PinsRoHS Compliant: No
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48PinsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-48; Product Range Microchip - 58AC0941 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-48; Product Range Microchip
58AC0941
Dsc, 16Bit, 256Kb, 3.6V, Tqfp-48; Product Range Microchip 58AC0941
DSC, 16BIT, 256KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48PinsRoHS Compliant: No

DSC, 16BIT, 256KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48PinsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0941
Product Name Dsc, 16Bit, 256Kb, 3.6V, Tqfp-48; Product Range Microchip
Pins 48 #
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG7851AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Octal bus transceiver; 3-state - 74AHC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers