Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Uqfn-36; Product Range Microchip DSPIC33CK256MP503-I/M5

Description
DSC, 16BIT, 256KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36PinsRoHS Compliant: No
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36PinsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Uqfn-36; Product Range Microchip - 58AC0937 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Uqfn-36; Product Range Microchip
58AC0937
Dsc, 16Bit, 256Kb, 3.6V, Uqfn-36; Product Range Microchip 58AC0937
DSC, 16BIT, 256KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36PinsRoHS Compliant: No

DSC, 16BIT, 256KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36PinsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0937
Product Name Dsc, 16Bit, 256Kb, 3.6V, Uqfn-36; Product Range Microchip
Pins 36 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Line Interface ICs - 1460946 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details