Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Uqfn-28; Product Range Microchip DSPIC33CK256MP502-I/2N

Description
DSC, 16BIT, 256KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28PinsRoHS Compliant: No
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28PinsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Uqfn-28; Product Range Microchip - 58AC0935 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Uqfn-28; Product Range Microchip
58AC0935
Dsc, 16Bit, 256Kb, 3.6V, Uqfn-28; Product Range Microchip 58AC0935
DSC, 16BIT, 256KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28PinsRoHS Compliant: No

DSC, 16BIT, 256KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28PinsRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0935
Product Name Dsc, 16Bit, 256Kb, 3.6V, Uqfn-28; Product Range Microchip
Pins 28 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers