Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK256MP502-E/2N

Description
DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip - 58AC0933 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip
58AC0933
Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip 58AC0933
DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0933
Product Name Dsc, 100Mhz, 256Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Low-power inverter - 74AUP1G04GX4Z - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface Transceiver IC - 702-SI32261-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers