Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CK256MP203-E/M5

Description
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip - 58AC0920 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
58AC0920
Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip 58AC0920
DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0920
Product Name Dsc, 100Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details