Microchip Technology, Inc. Dsc, 100Mhz, 256Kb, Ssop-28; Product Range Microchip DSPIC33CK256MP202-E/SS

Description
DSC, 100MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 256Kb, Ssop-28; Product Range Microchip - 58AC0916 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 256Kb, Ssop-28; Product Range Microchip
58AC0916
Dsc, 100Mhz, 256Kb, Ssop-28; Product Range Microchip 58AC0916
DSC, 100MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 256KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0916
Product Name Dsc, 100Mhz, 256Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3V QFN Interface Transceiver IC - 872-BCM20735PKML1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers