Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CK128MP506-E/MR

Description
DSC, 100MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 58AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
58AC0910
Dsc, 100Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 58AC0910
DSC, 100MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0910
Product Name Dsc, 100Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-CY74FCT163245APACT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Inverter - 74AHC1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2457-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers