Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip DSPIC33CK128MP502-I/SS

Description
DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip - 58AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip
58AC0902
Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip 58AC0902
DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0902
Product Name Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details