Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip DSPIC33CK128MP502-E/SS

Description
DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip - 58AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip
58AC0900
Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip 58AC0900
DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0900
Product Name Dsc, 100Mhz, 128Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface Transceiver IC - 879-BCM20930A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Tray
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details