Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33CK128MP206-E/PT

Description
DSC, 100MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Tqfp-64; Product Range Microchip - 58AC0895 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Tqfp-64; Product Range Microchip
58AC0895
Dsc, 100Mhz, 128Kb, Tqfp-64; Product Range Microchip 58AC0895
DSC, 100MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58AC0895
Product Name Dsc, 100Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 349367 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Hex inverter - 74AHC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
2 suppliers
CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 722-SI2493-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers