Microchip Technology, Inc. Dsc, 100Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CK128MP202T-I/2N

Description
DSC, 100MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip - 65AC2275 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
65AC2275
Dsc, 100Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip 65AC2275
DSC, 100MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 100MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65AC2275
Product Name Dsc, 100Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1610BR-8GT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details