Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip DSPIC33CH64MP508-E/PT

Description
DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip - 62AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip
62AC0064
Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip 62AC0064
DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0064
Product Name Dsc, 200Mhz, 64Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Interface Transceiver IC - 753-ADM6996L-AA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type Tray
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details