Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Tqfp-64; Product Range Microchip DSPIC33CH64MP506-I/PT

Description
DSC, 200MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Tqfp-64; Product Range Microchip - 62AC0061 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Tqfp-64; Product Range Microchip
62AC0061
Dsc, 200Mhz, 64Kb, Tqfp-64; Product Range Microchip 62AC0061
DSC, 200MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0061
Product Name Dsc, 200Mhz, 64Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers