Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CH64MP506-I/MR

Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Description
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features a master core with 64 KB to 128 KB of program flash memory and 16 KB of RAM, while the slave core has 24 KB of program RAM and 4 KB of data RAM. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, multiple ADC and DAC modules, and various communication interfaces including UART, SPI, I2C, and CAN FD. It also offers integrated power management modes, direct memory access (DMA) capabilities, and extensive safety features like ECC and watchdog timers. The QFN-EP-64 package provides 64 pins and is RoHS compliant, making it suitable for a variety of applications including motor control, power supplies, and industrial automation. The device is designed for efficient code execution in both C and assembly, making it a versatile choice for engineers looking for a robust digital signal controller.

Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features a master core with 64 KB to 128 KB of program flash memory and 16 KB of RAM, while the slave core has 24 KB of program RAM and 4 KB of data RAM. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, multiple ADC and DAC modules, and various communication interfaces including UART, SPI, I2C, and CAN FD. It also offers integrated power management modes, direct memory access (DMA) capabilities, and extensive safety features like ECC and watchdog timers. The QFN-EP-64 package provides 64 pins and is RoHS compliant, making it suitable for a variety of applications including motor control, power supplies, and industrial automation. The device is designed for efficient code execution in both C and assembly, making it a versatile choice for engineers looking for a robust digital signal controller.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 62AC0060 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
62AC0060
Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 62AC0060
DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0060
Product Name Dsc, 200Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2625828P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Hex inverter - 74AHCT04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Telecom - SI3225-G-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details