Microchip Technology, Inc. Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip DSPIC33CH512MP506-I/PT

Description
DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip - 93AC7002 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip
93AC7002
Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip 93AC7002
DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93AC7002
Product Name Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details