Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip DSPIC33CH128MP505-E/PT

Description
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip - 62AC0005 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip
62AC0005
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip 62AC0005
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0005
Product Name Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-01CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260803-SI32260-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers