Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CH128MP505-E/M4

Description
DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip - 62AC0004 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
62AC0004
Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip 62AC0004
DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0004
Product Name Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AC101LIQT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Telecom - SI32261-C-ZM2R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details