Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip DSPIC33CH128MP502T-I/SS

Description
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip - 61AC9998 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip
61AC9998
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip 61AC9998
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9998
Product Name Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details