Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CH128MP206-E/MR

Description
DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 61AC9985 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
61AC9985
Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 61AC9985
DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9985
Product Name Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Hex unbuffered inverter - 74AHCU04PW/G400J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details