Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip DSPIC33CH128MP202-E/SS

Description
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip - 61AC9970 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip
61AC9970
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip 61AC9970
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9970
Product Name Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT24AR4E6433XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Hex inverter - 74AHC04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface Transceiver IC - 702-SI3216-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers