Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 144Kb, 40Mhz 5.5V Tqfp80; Product Range Microchip DSPIC30F6014A-20E/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB, 40MHZ 5.5V TQFP80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB, 40MHZ 5.5V TQFP80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 144Kb, 40Mhz 5.5V Tqfp80; Product Range Microchip - 71J3816 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 144Kb, 40Mhz 5.5V Tqfp80; Product Range Microchip
71J3816
Digital Signal Controller-Dsc, 16 Bit, 144Kb, 40Mhz 5.5V Tqfp80; Product Range Microchip 71J3816
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB, 40MHZ 5.5V TQFP80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB, 40MHZ 5.5V TQFP80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3816
Product Name Digital Signal Controller-Dsc, 16 Bit, 144Kb, 40Mhz 5.5V Tqfp80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6995LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Low-power inverter - 74AUP1G04GN,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260818-SI3211-E-FTR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers