Microchip Technology, Inc. Ic, Dsc, 16Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip DSPIC30F6013A-20E/PF

Description
IC, DSC, 16BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip - 74K4948 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
74K4948
Ic, Dsc, 16Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip 74K4948
IC, DSC, 16BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 74K4948
Product Name Ic, Dsc, 16Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Controllers - CP9111AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details