Microchip Technology, Inc. Dsc, 16Bit, 144Kb, 120Mhz, 5.5V, Tqfp-64; Product Range Microchip DSPIC30F6012A-20E/PT

Description
DSC, 16BIT, 144KB, 120MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 144KB, 120MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 144Kb, 120Mhz, 5.5V, Tqfp-64; Product Range Microchip - 71J3804 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 144Kb, 120Mhz, 5.5V, Tqfp-64; Product Range Microchip
71J3804
Dsc, 16Bit, 144Kb, 120Mhz, 5.5V, Tqfp-64; Product Range Microchip 71J3804
DSC, 16BIT, 144KB, 120MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 144KB, 120MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3804
Product Name Dsc, 16Bit, 144Kb, 120Mhz, 5.5V, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details