DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 88H5569 |
| Product Name | Digital Signal Controller-Dsc, 16 Bit, 144Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip |
| Features | RoHS |