Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V, Qfn44; Product Range Microchip DSPIC30F4013-30I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V, QFN44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V, QFN44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V, Qfn44; Product Range Microchip - 71J3769 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V, Qfn44; Product Range Microchip
71J3769
Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V, Qfn44; Product Range Microchip 71J3769
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V, QFN44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB, 40MHZ, 5.5V, QFN44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3769
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb, 40Mhz, 5.5V, Qfn44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1907096P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Controllers - CP8007ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers