Microchip Technology, Inc. Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Soic-28; Product Range Microchip DSPIC30F4012-30I/SO

Description
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Soic-28; Product Range Microchip - 56J7055 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
56J7055
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Soic-28; Product Range Microchip 56J7055
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes

IC, DSC, 16BIT, 48KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56J7055
Product Name Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Specs
Device Type Transmitter
Supply Voltage Other; 3.3V
Package Type QFP; P-FQFP-128
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74ABT244D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers