Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Soic28; Product Range Microchip DSPIC30F4012-20I/SO

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Soic28; Product Range Microchip - 56J7053 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Soic28; Product Range Microchip
56J7053
Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Soic28; Product Range Microchip 56J7053
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 20MHZ, 5.5V, SOIC28; Product Range:dsPIC30F Series; Core Frequency:20MHz; Flash Memory Size:48KB; No. of I/O s:20I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56J7053
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb 20Mhz, 5.5V, Soic28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM20741A2KFB1GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Reel - TR
View Details
Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers