Microchip Technology, Inc. Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip DSPIC30F4011-20I/PT

Description
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip - 56J7041 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
56J7041
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip 56J7041
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56J7041
Product Name Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details